Inventus Power AC DC Desktop, Wall Power Adapters MWA150012A-12A

Description
12V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - EPS437-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
EPS437-ND
AC DC Desktop, Wall Power Adapters EPS437-ND
12V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number EPS437-ND
Product Name AC DC Desktop, Wall Power Adapters
Type Medical Power Supply; 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance ROHS COMP
AC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3-phase, 400V or 480V Input, 1000W Industrial Quality Power Supply - HTP 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details