Manufacturer: Inventus Power
Win Source Part Number: 794574-MSM8012F
Series: MSM80
Type: Open Frame
Operating Temperature Range: 0°C ~ 50°C
Features: Universal Input
Approvals: CB, CE
Applications: Medical
Mounting: Chassis Mount
Power (Watts): 80W
Voltage - Input: 85 ~ 264 VAC
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 12V
Efficiency: 89%
Categories: Power Supplies - External/Internal (Off-Board)
Dimension: 4.00" L x 2.00" W x 1.10" H (101.6mm x 50.8mm x 27.9mm)
Current - Output (Maximum): 6.6A
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 794574-MSM8012F |
| Product Name | AC DC Converters - MSM8012F |
| Output Power | 80 watts |