Inventus Power Cylindrical Cell Battery, Lithium, 3.6V, D; Battery Voltage Saft LSH20 BA

Description
CYLINDRICAL CELL BATTERY, LITHIUM, 3.6V, D; Battery Voltage:3.6V; Battery Size Code:D; Battery Technology:Lithium; Battery Capacity:13Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:33.4mm; External Width:-RoHS Compliant: NA
Description
CYLINDRICAL CELL BATTERY, LITHIUM, 3.6V, D; Battery Voltage:3.6V; Battery Size Code:D; Battery Technology:Lithium; Battery Capacity:13Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:33.4mm; External Width:-RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Cell Battery, Lithium, 3.6V, D; Battery Voltage Saft - 01N4920 - Newark, An Avnet Company
Chicago, IL, United States
Cylindrical Cell Battery, Lithium, 3.6V, D; Battery Voltage Saft
01N4920
Cylindrical Cell Battery, Lithium, 3.6V, D; Battery Voltage Saft 01N4920
CYLINDRICAL CELL BATTERY, LITHIUM, 3.6V, D; Battery Voltage:3.6V; Battery Size Code:D; Battery Technology:Lithium; Battery Capacity:13Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:33.4mm; External Width:-RoHS Compliant: NA

CYLINDRICAL CELL BATTERY, LITHIUM, 3.6V, D; Battery Voltage:3.6V; Battery Size Code:D; Battery Technology:Lithium; Battery Capacity:13Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:33.4mm; External Width:-RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 01N4920
Product Name Cylindrical Cell Battery, Lithium, 3.6V, D; Battery Voltage Saft
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details