Inventus Power AA Batteries LS14500

Description
Saft LS14500 AA Battery
Request a Quote Datasheet
Description
Saft LS14500 AA Battery
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA Batteries - 2019438 - RS Components, Ltd.
Corby, Northants, United Kingdom
AA Batteries
2019438
AA Batteries 2019438
Saft LS14500 AA Battery

Saft LS14500 AA Battery

Supplier's Site
Lithium Battery, 3.6V, Aa; Battery Voltage Saft - 23C2691 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3.6V, Aa; Battery Voltage Saft
23C2691
Lithium Battery, 3.6V, Aa; Battery Voltage Saft 23C2691
LITHIUM BATTERY, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium; Battery Capacity:2.6Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.4mm; External Height:50mm RoHS Compliant: NA

LITHIUM BATTERY, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium; Battery Capacity:2.6Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.4mm; External Height:50mm RoHS Compliant: NA

Supplier's Site Datasheet
Battery - 531938 - Radwell International
Willingboro, NJ, United States
Battery
531938
Battery 531938
BATTERY, 3.6 V, AA, LITHIUM, 2.6 AH, RAISED POSITIVE AND FLAT NEGATIVE, 14.55 MM . FREE 2 YEAR RADWELL WARRANTY

BATTERY, 3.6 V, AA, LITHIUM, 2.6 AH, RAISED POSITIVE AND FLAT NEGATIVE, 14.55 MM . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Battery -  - Radwell International
Willingboro, NJ, United States
Battery
Battery
SAFT Components LS14500

SAFT Components LS14500

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Batteries Batteries Batteries
Product Number 2019438 23C2691 531938
Product Name AA Batteries Lithium Battery, 3.6V, Aa; Battery Voltage Saft Battery
Standard Cylindrical Battery Sizes AA AA; AA
Specialty Cells Aa
Capacity 2.6 ampere-hr 2.6 ampere-hr
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10583 -  - AMETEK Programmable Power
Specs
Voltage 12.6 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details