Inventus Power Lithium Battery, 3.6V, Aa; Battery Voltage Saft LS14500 AX

Description
LITHIUM BATTERY, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium; Battery Capacity:2.6Ah; Battery Terminals:Axial Leaded; External Diameter:14.5mm; External Height:50.5mm; External Width:-; Weight:- RoHS Compliant: NA
Description
LITHIUM BATTERY, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium; Battery Capacity:2.6Ah; Battery Terminals:Axial Leaded; External Diameter:14.5mm; External Height:50.5mm; External Width:-; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3.6V, Aa; Battery Voltage Saft - 06H0748 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3.6V, Aa; Battery Voltage Saft
06H0748
Lithium Battery, 3.6V, Aa; Battery Voltage Saft 06H0748
LITHIUM BATTERY, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium; Battery Capacity:2.6Ah; Battery Terminals:Axial Leaded; External Diameter:14.5mm; External Height:50.5mm; External Width:-; Weight:- RoHS Compliant: NA

LITHIUM BATTERY, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium; Battery Capacity:2.6Ah; Battery Terminals:Axial Leaded; External Diameter:14.5mm; External Height:50.5mm; External Width:-; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 06H0748
Product Name Lithium Battery, 3.6V, Aa; Battery Voltage Saft
Primary Batteries Lithium
Standard Cylindrical Battery Sizes AA; AA
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details