Inventus Power ACDC Desktop, Wall Adapters - IPD5019-760 IPD5019-760

Description
Manufacturer: Inventus Power Win Source Part Number: 791609-IPD5019-760 Series: IPD50 Operating Temperature Range: 0°C ~ 60°C Approvals: CE, cTUVus Applications: ITE (Commercial) Power (Watts): 49W Voltage - Output: 19V Voltage - Input: 85 ~ 264 VAC Input Type: Cord (Sold Separately) Polarization: Positive Center Weight: 0.441 lb (200.03g) Efficiency: Level VI Family Name: IPD50 Region Utilized: North America Form: Desktop (Class I) No Load Power Consumption: 100mW (Maximum) Output Connector: Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm Input Connector: IEC 320-C14 Cord Length: 48" (1.22m) Categories: Power Supplies - External/Internal (Off-Board) Dimension: 4.50" L x 2.26" W x 1.44" H (114.2mm x 57.5mm x 36.5mm) Current - Output (Maximum): 2.6A ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Inventus Power Win Source Part Number: 791609-IPD5019-760 Series: IPD50 Operating Temperature Range: 0°C ~ 60°C Approvals: CE, cTUVus Applications: ITE (Commercial) Power (Watts): 49W Voltage - Output: 19V Voltage - Input: 85 ~ 264 VAC Input Type: Cord (Sold Separately) Polarization: Positive Center Weight: 0.441 lb (200.03g) Efficiency: Level VI Family Name: IPD50 Region Utilized: North America Form: Desktop (Class I) No Load Power Consumption: 100mW (Maximum) Output Connector: Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm Input Connector: IEC 320-C14 Cord Length: 48" (1.22m) Categories: Power Supplies - External/Internal (Off-Board) Dimension: 4.50" L x 2.26" W x 1.44" H (114.2mm x 57.5mm x 36.5mm) Current - Output (Maximum): 2.6A ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACDC Desktop, Wall Adapters - IPD5019-760 - 791609-IPD5019-760 - Win Source Electronics
Laguna Hills, CA, United States
ACDC Desktop, Wall Adapters - IPD5019-760
791609-IPD5019-760
ACDC Desktop, Wall Adapters - IPD5019-760 791609-IPD5019-760
Manufacturer: Inventus Power Win Source Part Number: 791609-IPD5019-760 Series: IPD50 Operating Temperature Range: 0°C ~ 60°C Approvals: CE, cTUVus Applications: ITE (Commercial) Power (Watts): 49W Voltage - Output: 19V Voltage - Input: 85 ~ 264 VAC Input Type: Cord (Sold Separately) Polarization: Positive Center Weight: 0.441 lb (200.03g) Efficiency: Level VI Family Name: IPD50 Region Utilized: North America Form: Desktop (Class I) No Load Power Consumption: 100mW (Maximum) Output Connector: Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm Input Connector: IEC 320-C14 Cord Length: 48" (1.22m) Categories: Power Supplies - External/Internal (Off-Board) Dimension: 4.50" L x 2.26" W x 1.44" H (114.2mm x 57.5mm x 36.5mm) Current - Output (Maximum): 2.6A ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Inventus Power
Win Source Part Number: 791609-IPD5019-760
Series: IPD50
Operating Temperature Range: 0°C ~ 60°C
Approvals: CE, cTUVus
Applications: ITE (Commercial)
Power (Watts): 49W
Voltage - Output: 19V
Voltage - Input: 85 ~ 264 VAC
Input Type: Cord (Sold Separately)
Polarization: Positive Center
Weight: 0.441 lb (200.03g)
Efficiency: Level VI
Family Name: IPD50
Region Utilized: North America
Form: Desktop (Class I)
No Load Power Consumption: 100mW (Maximum)
Output Connector: Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm
Input Connector: IEC 320-C14
Cord Length: 48" (1.22m)
Categories: Power Supplies - External/Internal (Off-Board)
Dimension: 4.50" L x 2.26" W x 1.44" H (114.2mm x 57.5mm x 36.5mm)
Current - Output (Maximum): 2.6A
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 791609-IPD5019-760
Product Name ACDC Desktop, Wall Adapters - IPD5019-760
Output Power 49 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD737AR - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
View Details
ACDC Power Supply Control ICs - Model: FA5648N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE2PCS02G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 3.00E-4 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details