NICKEL METAL HYDRIDE BATTERIES Developed to meet the requirement for increasingly higher levels of energy demanded by today's electronic products, our Nickel Metal Hydride batteries can offer up to three times the capacity of the same size standard Nickel Cadmium batteries. Due to their increased capacity and energy density features, users can expect a longer time between charges and longer running time. Features
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Batteries |
| Product Number | 70196862 |
| Product Name | Battery; Nickel-Metal Hydride; Button Top; Size AAA; 1.2V, 730 mAh; 450mA @ 1.7h |
| Secondary Batteries | Nickel-metal Hydride |
| Standard Cylindrical Battery Sizes | AAA; 2/3AA |
| Voltage | 1.2 volts |