Inventus Power Battery; Nickel-Metal Hydride; Button Top; Size AA; 1.2V; 2080mAh; 1200mA @ 2h HHR210AAB

Description
NICKEL METAL HYDRIDE BATTERIES Developed to meet the requirement for increasingly higher levels of energy demanded by today's electronic products, our Nickel Metal Hydride batteries can offer up to three times the capacity of the same size standard Nickel Cadmium batteries. Due to their increased capacity and energy density features, users can expect a longer time between charges and longer running time. Features High Energy Density Rapid Charge Excellent Life Cycle Excellent Discharge Profile Applications Cameras Cellular Mobile Telecom Products Notebook PC's Personal Digital Assistants (PDA) Portable VCRs, TVs, Portable Stereos and CD Players Cordless Vacuum Cleaners Power Tools R/C Hobby
Description
NICKEL METAL HYDRIDE BATTERIES Developed to meet the requirement for increasingly higher levels of energy demanded by today's electronic products, our Nickel Metal Hydride batteries can offer up to three times the capacity of the same size standard Nickel Cadmium batteries. Due to their increased capacity and energy density features, users can expect a longer time between charges and longer running time. Features High Energy Density Rapid Charge Excellent Life Cycle Excellent Discharge Profile Applications Cameras Cellular Mobile Telecom Products Notebook PC's Personal Digital Assistants (PDA) Portable VCRs, TVs, Portable Stereos and CD Players Cordless Vacuum Cleaners Power Tools R/C Hobby

Suppliers

Company
Product
Description
Supplier Links
Battery; Nickel-Metal Hydride; Button Top; Size AA; 1.2V; 2080mAh; 1200mA @ 2h - 70196864 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Nickel-Metal Hydride; Button Top; Size AA; 1.2V; 2080mAh; 1200mA @ 2h
70196864
Battery; Nickel-Metal Hydride; Button Top; Size AA; 1.2V; 2080mAh; 1200mA @ 2h 70196864
NICKEL METAL HYDRIDE BATTERIES Developed to meet the requirement for increasingly higher levels of energy demanded by today's electronic products, our Nickel Metal Hydride batteries can offer up to three times the capacity of the same size standard Nickel Cadmium batteries. Due to their increased capacity and energy density features, users can expect a longer time between charges and longer running time. Features High Energy Density Rapid Charge Excellent Life Cycle Excellent Discharge Profile Applications Cameras Cellular Mobile Telecom Products Notebook PC's Personal Digital Assistants (PDA) Portable VCRs, TVs, Portable Stereos and CD Players Cordless Vacuum Cleaners Power Tools R/C Hobby

NICKEL METAL HYDRIDE BATTERIES Developed to meet the requirement for increasingly higher levels of energy demanded by today's electronic products, our Nickel Metal Hydride batteries can offer up to three times the capacity of the same size standard Nickel Cadmium batteries. Due to their increased capacity and energy density features, users can expect a longer time between charges and longer running time. Features

  • High Energy Density
  • Rapid Charge
  • Excellent Life Cycle
  • Excellent Discharge Profile Applications
  • Cameras
  • Cellular Mobile Telecom Products
  • Notebook PC's
  • Personal Digital Assistants (PDA)
  • Portable VCRs, TVs, Portable Stereos and CD Players
  • Cordless Vacuum Cleaners
  • Power Tools
  • R/C Hobby
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70196864
Product Name Battery; Nickel-Metal Hydride; Button Top; Size AA; 1.2V; 2080mAh; 1200mA @ 2h
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes 2/3AA; AA
Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1764-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
EXTERNAL BATTERY MODULES - EBM FA10193 -  - AMETEK Programmable Power
Specs
Voltage 108 volts
View Details