Inventus Power AC DC Desktop, Wall Power Adapters FWC3009-760F

Description
9V 30W AC/DC External Desktop (Class I) Adapter Cord Input
Request a Quote Datasheet
Description
9V 30W AC/DC External Desktop (Class I) Adapter Cord Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - EPS376-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
EPS376-ND
AC DC Desktop, Wall Power Adapters EPS376-ND
9V 30W AC/DC External Desktop (Class I) Adapter Cord Input

9V 30W AC/DC External Desktop (Class I) Adapter Cord Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number EPS376-ND
Product Name AC DC Desktop, Wall Power Adapters
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance ROHS COMP
AC Output Voltage 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details