Inventus Power Battery; Lithium; 3 V; 500; 1.18 in. Dia.; 0.45 lbs. CR3032-1VC

Description
CR Series 3 V Voltage Universal Lithium Chemical Batteries 500 Ah capacity Weight is 0.45 lbs. High drain memory application. CR lithium coin chemistry.
Description
CR Series 3 V Voltage Universal Lithium Chemical Batteries 500 Ah capacity Weight is 0.45 lbs. High drain memory application. CR lithium coin chemistry.

Suppliers

Company
Product
Description
Supplier Links
Battery; Lithium; 3 V; 500; 1.18 in. Dia.; 0.45 lbs. - 70196856 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lithium; 3 V; 500; 1.18 in. Dia.; 0.45 lbs.
70196856
Battery; Lithium; 3 V; 500; 1.18 in. Dia.; 0.45 lbs. 70196856
CR Series 3 V Voltage Universal Lithium Chemical Batteries 500 Ah capacity Weight is 0.45 lbs. High drain memory application. CR lithium coin chemistry.

CR Series 3 V Voltage Universal Lithium Chemical Batteries

  • 500 Ah capacity
  • Weight is 0.45 lbs.
    High drain memory application. CR lithium coin chemistry.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70196856
Product Name Battery; Lithium; 3 V; 500; 1.18 in. Dia.; 0.45 lbs.
Secondary Batteries Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes 2/3AA
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Speciality Size Batteries - 325760 - RS Components, Ltd.
Specs
Voltage 3 volts
Capacity 1.6 ampere-hr
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details