Inventus Power Battery; CR Lithium-Coin; 3 V; 1000; 0.45 Lbs. CR2477/BN

Description
LITHIUM - Coin Type Coin type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy density batteries is about twice that of conventional dry batteries. Panasonic coin type lithium batteries are available in two types: poly-carbonmonofluor ide lithium batteries (BR series) for uses that require extended reliability and safety, and manganese dioxide lithium batteries (CR series) for uses that require high voltage and strong load pulse characteristics. Features High Voltage of 3 Volts — Twice That of Conventional Dry Batteries Extremely Small Self-Discharge for Long Service and Shelf Life Hitemp mem. application 0.45 lbs. weight 6700 mAh capacity
Description
LITHIUM - Coin Type Coin type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy density batteries is about twice that of conventional dry batteries. Panasonic coin type lithium batteries are available in two types: poly-carbonmonofluor ide lithium batteries (BR series) for uses that require extended reliability and safety, and manganese dioxide lithium batteries (CR series) for uses that require high voltage and strong load pulse characteristics. Features High Voltage of 3 Volts — Twice That of Conventional Dry Batteries Extremely Small Self-Discharge for Long Service and Shelf Life Hitemp mem. application 0.45 lbs. weight 6700 mAh capacity

Suppliers

Company
Product
Description
Supplier Links
Battery; CR Lithium-Coin; 3 V; 1000; 0.45 Lbs. - 70196931 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; CR Lithium-Coin; 3 V; 1000; 0.45 Lbs.
70196931
Battery; CR Lithium-Coin; 3 V; 1000; 0.45 Lbs. 70196931
LITHIUM - Coin Type Coin type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy density batteries is about twice that of conventional dry batteries. Panasonic coin type lithium batteries are available in two types: poly-carbonmonofluor ide lithium batteries (BR series) for uses that require extended reliability and safety, and manganese dioxide lithium batteries (CR series) for uses that require high voltage and strong load pulse characteristics. Features High Voltage of 3 Volts — Twice That of Conventional Dry Batteries Extremely Small Self-Discharge for Long Service and Shelf Life Hitemp mem. application 0.45 lbs. weight 6700 mAh capacity

LITHIUM - Coin Type Coin type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy density batteries is about twice that of conventional dry batteries. Panasonic coin type lithium batteries are available in two types: poly-carbonmonofluoride lithium batteries (BR series) for uses that require extended reliability and safety, and manganese dioxide lithium batteries (CR series) for uses that require high voltage and strong load pulse characteristics.
Features

  • High Voltage of 3 Volts — Twice That of Conventional Dry Batteries
  • Extremely Small Self-Discharge for Long Service and Shelf Life
  • Hitemp mem. application
  • 0.45 lbs. weight
  • 6700 mAh capacity
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70196931
Product Name Battery; CR Lithium-Coin; 3 V; 1000; 0.45 Lbs.
Secondary Batteries Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes 2/3AA
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1490 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 525 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details