Inventus Power Battery; Lithium; 3 V; 560; 0.91 in. Dia.; 0.45 lbs. CR2354-1GU

Description
CR Series 3 V Voltage Universal Lithium Chemical Batteries 560 Ah capacity Weight is 0.45 lbs. High drain memory application. CR lithium coin chemistry.
Description
CR Series 3 V Voltage Universal Lithium Chemical Batteries 560 Ah capacity Weight is 0.45 lbs. High drain memory application. CR lithium coin chemistry.

Suppliers

Company
Product
Description
Supplier Links
Battery; Lithium; 3 V; 560; 0.91 in. Dia.; 0.45 lbs. - 70196850 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lithium; 3 V; 560; 0.91 in. Dia.; 0.45 lbs.
70196850
Battery; Lithium; 3 V; 560; 0.91 in. Dia.; 0.45 lbs. 70196850
CR Series 3 V Voltage Universal Lithium Chemical Batteries 560 Ah capacity Weight is 0.45 lbs. High drain memory application. CR lithium coin chemistry.

CR Series 3 V Voltage Universal Lithium Chemical Batteries

  • 560 Ah capacity
  • Weight is 0.45 lbs.
    High drain memory application. CR lithium coin chemistry.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70196850
Product Name Battery; Lithium; 3 V; 560; 0.91 in. Dia.; 0.45 lbs.
Secondary Batteries Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes 2/3AA
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

80V FBP-1000 Series eGSE Lithium Batteries - FBP-1227 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
Speciality Size Batteries - 2211621 - RS Components, Ltd.
Specs
Primary Batteries Lithium / Thionyl Chloride
Voltage 3.6 volts
Capacity 30 ampere-hr
View Details