Inventus Power Battery; Lithium; 1400 mAh; 3 V; 17 mm Dia. X 34.50 mm H; 17 g CR123A

Description
Lithium Battery, 1400 mAh Capacity, 3 V Nominal Voltage, 17 g Weight Class leading capacity Rapid flash recovery time and quick shooting Light weight battery Reliable Long shelf life Panasonic photo power lithium batteries combine very light weight material with lithium technology, to create a power source suitable for high energy cameras.
Description
Lithium Battery, 1400 mAh Capacity, 3 V Nominal Voltage, 17 g Weight Class leading capacity Rapid flash recovery time and quick shooting Light weight battery Reliable Long shelf life Panasonic photo power lithium batteries combine very light weight material with lithium technology, to create a power source suitable for high energy cameras.

Suppliers

Company
Product
Description
Supplier Links
Battery; Lithium; 1400 mAh; 3 V; 17 mm Dia. X 34.50 mm H; 17 g - 70196896 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lithium; 1400 mAh; 3 V; 17 mm Dia. X 34.50 mm H; 17 g
70196896
Battery; Lithium; 1400 mAh; 3 V; 17 mm Dia. X 34.50 mm H; 17 g 70196896
Lithium Battery, 1400 mAh Capacity, 3 V Nominal Voltage, 17 g Weight Class leading capacity Rapid flash recovery time and quick shooting Light weight battery Reliable Long shelf life Panasonic photo power lithium batteries combine very light weight material with lithium technology, to create a power source suitable for high energy cameras.

Lithium Battery, 1400 mAh Capacity, 3 V Nominal Voltage, 17 g Weight

  • Class leading capacity
  • Rapid flash recovery time and quick shooting
  • Light weight battery
  • Reliable
  • Long shelf life
    Panasonic photo power lithium batteries combine very light weight material with lithium technology, to create a power source suitable for high energy cameras.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70196896
Product Name Battery; Lithium; 1400 mAh; 3 V; 17 mm Dia. X 34.50 mm H; 17 g
Secondary Batteries Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1481-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38.58 inch (980 mm)
View Details
EXTERNAL BATTERY MODULES - EBM FA10252 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details