Manganese Dioxide Lithium Batteries, 3 V (Nom.)
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Batteries |
| Product Number | 70197028 |
| Product Name | Battery; Manganese Dioxide; 3 V (Nom.);25 mA; -30 degC; degC; 10; 0.7 g |
| Secondary Batteries | Lithium / Manganese Dioxide |
| Standard Cylindrical Battery Sizes | 2/3AA |
| Specialty Cells | Coin Cell or Button Cell |
| Voltage | 3 volts |