Inventus Power Battery; Lithium; 1400 mAh; 6 V; 19.5 mm x 35 mm Dia. X 36 mm H; 37 g CR-P2

Description
Lithium Battery, 1400 mAh Capacity, 6 V Nominal Voltage, 37 g Weight Class leading capacity Rapid flash recovery time and quick shooting Light weight battery Reliable Long shelf life Panasonic photo power lithium batteries combine very light weight material with lithium technology, to create a power source suitable for high energy cameras.
Description
Lithium Battery, 1400 mAh Capacity, 6 V Nominal Voltage, 37 g Weight Class leading capacity Rapid flash recovery time and quick shooting Light weight battery Reliable Long shelf life Panasonic photo power lithium batteries combine very light weight material with lithium technology, to create a power source suitable for high energy cameras.

Suppliers

Company
Product
Description
Supplier Links
Battery; Lithium; 1400 mAh; 6 V; 19.5 mm x 35 mm Dia. X 36 mm H; 37 g - 70197017 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lithium; 1400 mAh; 6 V; 19.5 mm x 35 mm Dia. X 36 mm H; 37 g
70197017
Battery; Lithium; 1400 mAh; 6 V; 19.5 mm x 35 mm Dia. X 36 mm H; 37 g 70197017
Lithium Battery, 1400 mAh Capacity, 6 V Nominal Voltage, 37 g Weight Class leading capacity Rapid flash recovery time and quick shooting Light weight battery Reliable Long shelf life Panasonic photo power lithium batteries combine very light weight material with lithium technology, to create a power source suitable for high energy cameras.

Lithium Battery, 1400 mAh Capacity, 6 V Nominal Voltage, 37 g Weight

  • Class leading capacity
  • Rapid flash recovery time and quick shooting
  • Light weight battery
  • Reliable
  • Long shelf life
    Panasonic photo power lithium batteries combine very light weight material with lithium technology, to create a power source suitable for high energy cameras.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70197017
Product Name Battery; Lithium; 1400 mAh; 6 V; 19.5 mm x 35 mm Dia. X 36 mm H; 37 g
Secondary Batteries Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes 2/3AA; Oval
Voltage 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10394 -  - AMETEK Programmable Power
Specs
Voltage 96 volts
Capacity 9 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details