Inventus Power Battery,Lithium,3v,165ma,Coin cell BR2325

Description
Panasonic coin-type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy batteries is about twice that of conventional dry batteries. Panasonic coin-type lithium batteries are available in two types — poly-carbonmonoflour ide lithium batteries (BR Series) for users requiring extended reliability and safety, and manganese dioxide lithium batteries (CR Series) for users requiring high voltage and strong load pulse characteristics. Features High Voltage: 3 V Small Self-Discharge Compact and Lightweight, High Energy Density Per Unit Weight Extremely Safe Strong Load Pulse Characteristics Applications Calculators Cameras Compact, Low-Power Consuming Cordless Appliances Electronic Watches (Digital and Analog) Memory Back-Up in All Type of Devices (With Tab Terminals)
Description
Panasonic coin-type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy batteries is about twice that of conventional dry batteries. Panasonic coin-type lithium batteries are available in two types — poly-carbonmonoflour ide lithium batteries (BR Series) for users requiring extended reliability and safety, and manganese dioxide lithium batteries (CR Series) for users requiring high voltage and strong load pulse characteristics. Features High Voltage: 3 V Small Self-Discharge Compact and Lightweight, High Energy Density Per Unit Weight Extremely Safe Strong Load Pulse Characteristics Applications Calculators Cameras Compact, Low-Power Consuming Cordless Appliances Electronic Watches (Digital and Analog) Memory Back-Up in All Type of Devices (With Tab Terminals)

Suppliers

Company
Product
Description
Supplier Links
Battery,Lithium,3v,165ma,Coin cell - 70196998 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery,Lithium,3v,165ma,Coin cell
70196998
Battery,Lithium,3v,165ma,Coin cell 70196998
Panasonic coin-type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy batteries is about twice that of conventional dry batteries. Panasonic coin-type lithium batteries are available in two types — poly-carbonmonoflour ide lithium batteries (BR Series) for users requiring extended reliability and safety, and manganese dioxide lithium batteries (CR Series) for users requiring high voltage and strong load pulse characteristics. Features High Voltage: 3 V Small Self-Discharge Compact and Lightweight, High Energy Density Per Unit Weight Extremely Safe Strong Load Pulse Characteristics Applications Calculators Cameras Compact, Low-Power Consuming Cordless Appliances Electronic Watches (Digital and Analog) Memory Back-Up in All Type of Devices (With Tab Terminals)

Panasonic coin-type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy batteries is about twice that of conventional dry batteries. Panasonic coin-type lithium batteries are available in two types — poly-carbonmonoflouride lithium batteries (BR Series) for users requiring extended reliability and safety, and manganese dioxide lithium batteries (CR Series) for users requiring high voltage and strong load pulse characteristics.
Features

  • High Voltage: 3 V
  • Small Self-Discharge
  • Compact and Lightweight, High Energy Density Per Unit Weight
  • Extremely Safe
  • Strong Load Pulse Characteristics
    Applications
  • Calculators
  • Cameras
  • Compact, Low-Power Consuming Cordless Appliances
  • Electronic Watches (Digital and Analog)
  • Memory Back-Up in All Type of Devices (With Tab Terminals)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70196998
Product Name Battery,Lithium,3v,165ma,Coin cell
Primary Batteries Lithium / Carbon Monofluoride
Standard Cylindrical Battery Sizes 2/3AA
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Lead Acid Batteries - 313481 - RS Components, Ltd.
Specs
Lead Acid Batteries Pure Lead
Application Floating
Voltage 12 volts
View Details
SAFEFlex GSE Batteries - FBP-1403-24V - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 420 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details