Inventus Power Battery;Lithium;3V;190 MA;Coin CEL BR2032-HEN

Suppliers

Company
Product
Description
Supplier Links
Battery;Lithium;3V;190 MA;Coin CEL - 70196899 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery;Lithium;3V;190 MA;Coin CEL
70196899
Battery;Lithium;3V;190 MA;Coin CEL 70196899
Panasonic coin-type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy batteries is about twice that of conventional dry batteries. Panasonic coin-type lithium batteries are available in two types — poly-carbonmonoflour ide lithium batteries (BR Series) for users requiring extended reliability and safety, and manganese dioxide lithium batteries (CR Series) for users requiring high voltage and strong load pulse characteristics. Features High Voltage: 3 V Small Self-Discharge Compact and Lightweight, High Energy Density Per Unit Weight Extremely Safe Strong Load Pulse Characteristics Applications Calculators Cameras Compact, Low-Power Consuming Cordless Appliances Electronic Watches (Digital and Analog) Memory Back-Up in All Type of Devices (With Tab Terminals)

Panasonic coin-type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy batteries is about twice that of conventional dry batteries. Panasonic coin-type lithium batteries are available in two types — poly-carbonmonoflouride lithium batteries (BR Series) for users requiring extended reliability and safety, and manganese dioxide lithium batteries (CR Series) for users requiring high voltage and strong load pulse characteristics.
Features

  • High Voltage: 3 V
  • Small Self-Discharge
  • Compact and Lightweight, High Energy Density Per Unit Weight
  • Extremely Safe
  • Strong Load Pulse Characteristics
    Applications
  • Calculators
  • Cameras
  • Compact, Low-Power Consuming Cordless Appliances
  • Electronic Watches (Digital and Analog)
  • Memory Back-Up in All Type of Devices (With Tab Terminals)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70196899
Product Name Battery;Lithium;3V;190 MA;Coin CEL
Primary Batteries Lithium / Carbon Monofluoride
Standard Cylindrical Battery Sizes 2/3AA
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 6660383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AAA
Specialty Cells Battery Packs and Assemblies
View Details
Li-ion Battery Series
Specs
Secondary Batteries Lithium-ion
Application Portable Electronic Devices
Voltage 3.2 to 51.2 volts
View Details
External RTC battery - 4026241L21610 - SECO
Specs
Specialty Cells Battery Packs and Assemblies
Voltage 3 volts
Capacity 2.7 ampere-hr
View Details