Inventus Power Battery; BR Lithium-Coin; 3 V; 48 AH; 0.45 lbs. BR1225

Description
3 V Universal Lithium Battery Panasonic coin-type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy batteries is about twice that of conventional dry batteries. Panasonic coin-type lithium batteries are available in two types — poly-carbonmonoflour ide lithium batteries (BR Series) for users requiring extended reliability and safety, and manganese dioxide lithium batteries (CR Series) for users requiring high voltage and strong load pulse characteristics. Features High Voltage: 3 V Small Self-Discharge Compact and Lightweight, High Energy Density Per Unit Weight Extremely Safe Strong Load Pulse Characteristics Applications Calculators Cameras Compact, Low-Power Consuming Cordless Appliances Electronic Watches (Digital and Analog) Memory Back-Up in All Type of Devices (With Tab Terminals)
Description
3 V Universal Lithium Battery Panasonic coin-type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy batteries is about twice that of conventional dry batteries. Panasonic coin-type lithium batteries are available in two types — poly-carbonmonoflour ide lithium batteries (BR Series) for users requiring extended reliability and safety, and manganese dioxide lithium batteries (CR Series) for users requiring high voltage and strong load pulse characteristics. Features High Voltage: 3 V Small Self-Discharge Compact and Lightweight, High Energy Density Per Unit Weight Extremely Safe Strong Load Pulse Characteristics Applications Calculators Cameras Compact, Low-Power Consuming Cordless Appliances Electronic Watches (Digital and Analog) Memory Back-Up in All Type of Devices (With Tab Terminals)

Suppliers

Company
Product
Description
Supplier Links
Battery; BR Lithium-Coin; 3 V; 48 AH; 0.45 lbs. - 70196996 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; BR Lithium-Coin; 3 V; 48 AH; 0.45 lbs.
70196996
Battery; BR Lithium-Coin; 3 V; 48 AH; 0.45 lbs. 70196996
3 V Universal Lithium Battery Panasonic coin-type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy batteries is about twice that of conventional dry batteries. Panasonic coin-type lithium batteries are available in two types — poly-carbonmonoflour ide lithium batteries (BR Series) for users requiring extended reliability and safety, and manganese dioxide lithium batteries (CR Series) for users requiring high voltage and strong load pulse characteristics. Features High Voltage: 3 V Small Self-Discharge Compact and Lightweight, High Energy Density Per Unit Weight Extremely Safe Strong Load Pulse Characteristics Applications Calculators Cameras Compact, Low-Power Consuming Cordless Appliances Electronic Watches (Digital and Analog) Memory Back-Up in All Type of Devices (With Tab Terminals)

3 V Universal Lithium Battery
Panasonic coin-type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy batteries is about twice that of conventional dry batteries. Panasonic coin-type lithium batteries are available in two types — poly-carbonmonoflouride lithium batteries (BR Series) for users requiring extended reliability and safety, and manganese dioxide lithium batteries (CR Series) for users requiring high voltage and strong load pulse characteristics.
Features

  • High Voltage: 3 V
  • Small Self-Discharge
  • Compact and Lightweight, High Energy Density Per Unit Weight
  • Extremely Safe
  • Strong Load Pulse Characteristics
    Applications
  • Calculators
  • Cameras
  • Compact, Low-Power Consuming Cordless Appliances
  • Electronic Watches (Digital and Analog)
  • Memory Back-Up in All Type of Devices (With Tab Terminals)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70196996
Product Name Battery; BR Lithium-Coin; 3 V; 48 AH; 0.45 lbs.
Primary Batteries Lithium / Carbon Monofluoride
Standard Cylindrical Battery Sizes 2/3AA
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
AAA Batteries - 325721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AAA
Voltage 1.5 volts
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details