Inventus Power Battery; Poly-Carbonmonoflouride Lithium; 3V; 5000 MAh; Terminations:Button Top BR-CSSP

Description
LITHIUM - Coin Type Coin type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy density batteries is about twice that of conventional dry batteries. Panasonic coin type lithium batteries are available in two types: poly-carbonmonofluor ide lithium batteries (BR series) for uses that require extended reliability and safety, and manganese dioxide lithium batteries (CR series) for uses that require high voltage and strong load pulse characteristics. Features High Voltage of 3 Volts — Twice That of Conventional Dry Batteries Extremely Small Self-Discharge for Long Service and Shelf Life Capacity is 5000 mAh Tabs for PCB mounting. 1 pin positive 1 pin negative. 12 mm tabs for adding lead wires
Description
LITHIUM - Coin Type Coin type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy density batteries is about twice that of conventional dry batteries. Panasonic coin type lithium batteries are available in two types: poly-carbonmonofluor ide lithium batteries (BR series) for uses that require extended reliability and safety, and manganese dioxide lithium batteries (CR series) for uses that require high voltage and strong load pulse characteristics. Features High Voltage of 3 Volts — Twice That of Conventional Dry Batteries Extremely Small Self-Discharge for Long Service and Shelf Life Capacity is 5000 mAh Tabs for PCB mounting. 1 pin positive 1 pin negative. 12 mm tabs for adding lead wires

Suppliers

Company
Product
Description
Supplier Links
Battery; Poly-Carbonmonoflouride Lithium; 3V; 5000 MAh; Terminations:Button Top - 70196994 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Poly-Carbonmonoflouride Lithium; 3V; 5000 MAh; Terminations:Button Top
70196994
Battery; Poly-Carbonmonoflouride Lithium; 3V; 5000 MAh; Terminations:Button Top 70196994
LITHIUM - Coin Type Coin type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy density batteries is about twice that of conventional dry batteries. Panasonic coin type lithium batteries are available in two types: poly-carbonmonofluor ide lithium batteries (BR series) for uses that require extended reliability and safety, and manganese dioxide lithium batteries (CR series) for uses that require high voltage and strong load pulse characteristics. Features High Voltage of 3 Volts — Twice That of Conventional Dry Batteries Extremely Small Self-Discharge for Long Service and Shelf Life Capacity is 5000 mAh Tabs for PCB mounting. 1 pin positive 1 pin negative. 12 mm tabs for adding lead wires

LITHIUM - Coin Type Coin type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy density batteries is about twice that of conventional dry batteries. Panasonic coin type lithium batteries are available in two types: poly-carbonmonofluoride lithium batteries (BR series) for uses that require extended reliability and safety, and manganese dioxide lithium batteries (CR series) for uses that require high voltage and strong load pulse characteristics.
Features

  • High Voltage of 3 Volts — Twice That of Conventional Dry Batteries
  • Extremely Small Self-Discharge for Long Service and Shelf Life
  • Capacity is 5000 mAh
  • Tabs for PCB mounting. 1 pin positive 1 pin negative. 12 mm tabs for adding lead wires
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70196994
Product Name Battery; Poly-Carbonmonoflouride Lithium; 3V; 5000 MAh; Terminations:Button Top
Primary Batteries Lithium / Carbon Monofluoride
Standard Cylindrical Battery Sizes 2/3AA
Specialty Cells Nonstandard Cylindrical Batteries
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

80V FBP-1000 Series eGSE Lithium Batteries - FBP-1546 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 17.5 inch (444 mm)
View Details
AA Batteries - 1769843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AA
Specialty Cells Aa
View Details