Inventus Power Battery; Poly-Carbonmonofluoride Lithium; 3 V (Nom.); 1200 mAh BR-2/3ASSP

Description
Poly-Carbonmonofluor ide Lithium Battery, 3 V (Nom.) Battery Voltage, 1200 mAh Capacity PCB mounting Tabs for PCB mounting, 1 pin positive and 1 pin negative.
Description
Poly-Carbonmonofluor ide Lithium Battery, 3 V (Nom.) Battery Voltage, 1200 mAh Capacity PCB mounting Tabs for PCB mounting, 1 pin positive and 1 pin negative.

Suppliers

Company
Product
Description
Supplier Links
Battery; Poly-Carbonmonofluoride Lithium; 3 V (Nom.); 1200 mAh - 70197014 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Poly-Carbonmonofluoride Lithium; 3 V (Nom.); 1200 mAh
70197014
Battery; Poly-Carbonmonofluoride Lithium; 3 V (Nom.); 1200 mAh 70197014
Poly-Carbonmonofluor ide Lithium Battery, 3 V (Nom.) Battery Voltage, 1200 mAh Capacity PCB mounting Tabs for PCB mounting, 1 pin positive and 1 pin negative.

Poly-Carbonmonofluoride Lithium Battery, 3 V (Nom.) Battery Voltage, 1200 mAh Capacity

  • PCB mounting
    Tabs for PCB mounting, 1 pin positive and 1 pin negative.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70197014
Product Name Battery; Poly-Carbonmonofluoride Lithium; 3 V (Nom.); 1200 mAh
Primary Batteries Lithium / Carbon Monofluoride
Standard Cylindrical Battery Sizes 2/3AA
Specialty Cells Nonstandard Cylindrical Batteries
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

36V Lithium SAFEFlex Material Handling Batteries - FBP-1512 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details