Inventus Power Battery; Lithium; 3 V; 1200; 0.45 lbs. BR-2/3AE5SP

Description
BR Series 3 V Voltage Universal Lithium Chemical Batteries 1200 Ah capacity Weight is 0.45 lbs. High temperature memory. BR lithium coin chemistry.
Description
BR Series 3 V Voltage Universal Lithium Chemical Batteries 1200 Ah capacity Weight is 0.45 lbs. High temperature memory. BR lithium coin chemistry.

Suppliers

Company
Product
Description
Supplier Links
Battery; Lithium; 3 V; 1200; 0.45 lbs. - 70196858 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lithium; 3 V; 1200; 0.45 lbs.
70196858
Battery; Lithium; 3 V; 1200; 0.45 lbs. 70196858
BR Series 3 V Voltage Universal Lithium Chemical Batteries 1200 Ah capacity Weight is 0.45 lbs. High temperature memory. BR lithium coin chemistry.

BR Series 3 V Voltage Universal Lithium Chemical Batteries

  • 1200 Ah capacity
  • Weight is 0.45 lbs.
    High temperature memory. BR lithium coin chemistry.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70196858
Product Name Battery; Lithium; 3 V; 1200; 0.45 lbs.
Standard Cylindrical Battery Sizes 2/3AA
Specialty Cells Nonstandard Cylindrical Batteries
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1414-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 735 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details