Inventus Power Lithium Battery, 3V; Battery Voltage Saft BA5567/U

Description
LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1Ah; Battery Terminals:Pressure Contact; External Diameter:25.9mm; External Height:19.9mm; External Width:-; External Depth:- RoHS Compliant: NA
Description
LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1Ah; Battery Terminals:Pressure Contact; External Diameter:25.9mm; External Height:19.9mm; External Width:-; External Depth:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V; Battery Voltage Saft - 57J1902 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V; Battery Voltage Saft
57J1902
Lithium Battery, 3V; Battery Voltage Saft 57J1902
LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1Ah; Battery Terminals:Pressure Contact; External Diameter:25.9mm; External Height:19.9mm; External Width:-; External Depth:- RoHS Compliant: NA

LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1Ah; Battery Terminals:Pressure Contact; External Diameter:25.9mm; External Height:19.9mm; External Width:-; External Depth:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 57J1902
Product Name Lithium Battery, 3V; Battery Voltage Saft
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1421-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 735 ampere-hr
Width / Diameter 39.75 inch (1010 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details