Inventus Power Lithium Battery, 6V; Battery Voltage Saft BA-5372/U

Description
LITHIUM BATTERY, 6V; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:500mAh; Battery Terminals:Raised Negative and Flat Positive; External Diameter:16.8mm; External Height:33.5mm; Pack Quantity:1RoHS Compliant: NA
Datasheet
Description
LITHIUM BATTERY, 6V; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:500mAh; Battery Terminals:Raised Negative and Flat Positive; External Diameter:16.8mm; External Height:33.5mm; Pack Quantity:1RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 6V; Battery Voltage Saft - 41J3652 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 6V; Battery Voltage Saft
41J3652
Lithium Battery, 6V; Battery Voltage Saft 41J3652
LITHIUM BATTERY, 6V; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:500mAh; Battery Terminals:Raised Negative and Flat Positive; External Diameter:16.8mm; External Height:33.5mm; Pack Quantity:1RoHS Compliant: NA

LITHIUM BATTERY, 6V; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:500mAh; Battery Terminals:Raised Negative and Flat Positive; External Diameter:16.8mm; External Height:33.5mm; Pack Quantity:1RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 41J3652
Product Name Lithium Battery, 6V; Battery Voltage Saft
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details