Inventus Power Battery; Alkaline; 1.5 V; 1.752 in. H x0.413 in. Dia.; 12 g AM-4

Description
Battery, Alkaline Chemical System, 1.5 V Battery Voltage Weight 12 g
Description
Battery, Alkaline Chemical System, 1.5 V Battery Voltage Weight 12 g

Suppliers

Company
Product
Description
Supplier Links
Battery; Alkaline; 1.5 V; 1.752 in. H x0.413 in. Dia.; 12 g - 70197050 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Alkaline; 1.5 V; 1.752 in. H x0.413 in. Dia.; 12 g
70197050
Battery; Alkaline; 1.5 V; 1.752 in. H x0.413 in. Dia.; 12 g 70197050
Battery, Alkaline Chemical System, 1.5 V Battery Voltage Weight 12 g

Battery, Alkaline Chemical System, 1.5 V Battery Voltage

  • Weight 12 g
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70197050
Product Name Battery; Alkaline; 1.5 V; 1.752 in. H x0.413 in. Dia.; 12 g
Primary Batteries Alkaline-manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Rechargeable Battery Packs - 2042750 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes D
Specialty Cells Battery Packs and Assemblies; D
View Details