Inventus Power Fan/Thermal Management for Control Panel 9G1224E101

Description
AXIAL FAN, 120MM, 24VDC, 118CFM, 46DBA, SUPPLY VOLTAGE:24VDC, CURRENT TYPE:DC, FAN FRAME SIZE:120MM, EXTERNAL DEPTH:38MM, NOISE RATING:46DBA, FLOW RATE - IMPERIAL:118CU.FT/MI N, FLOW RATE - METRIC:3.34M3/MIN, BEARING TYPE:BALL, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
AXIAL FAN, 120MM, 24VDC, 118CFM, 46DBA, SUPPLY VOLTAGE:24VDC, CURRENT TYPE:DC, FAN FRAME SIZE:120MM, EXTERNAL DEPTH:38MM, NOISE RATING:46DBA, FLOW RATE - IMPERIAL:118CU.FT/MI N, FLOW RATE - METRIC:3.34M3/MIN, BEARING TYPE:BALL, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fan/Thermal Management for Control Panel - 18911500 - Radwell International
Willingboro, NJ, United States
Fan/Thermal Management for Control Panel
18911500
Fan/Thermal Management for Control Panel 18911500
AXIAL FAN, 120MM, 24VDC, 118CFM, 46DBA, SUPPLY VOLTAGE:24VDC, CURRENT TYPE:DC, FAN FRAME SIZE:120MM, EXTERNAL DEPTH:38MM, NOISE RATING:46DBA, FLOW RATE - IMPERIAL:118CU.FT/MI N, FLOW RATE - METRIC:3.34M3/MIN, BEARING TYPE:BALL, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AXIAL FAN, 120MM, 24VDC, 118CFM, 46DBA, SUPPLY VOLTAGE:24VDC, CURRENT TYPE:DC, FAN FRAME SIZE:120MM, EXTERNAL DEPTH:38MM, NOISE RATING:46DBA, FLOW RATE - IMPERIAL:118CU.FT/MIN, FLOW RATE - METRIC:3.34M3/MIN, BEARING TYPE:BALL, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 18911500
Product Name Fan/Thermal Management for Control Panel
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 15.0000 inch (381.000 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P2507 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details