Inventus Power Fan/Thermal Management for Control Panel 9A0912S402

Description
AXIAL FAN, 92MM, 12VDC, 270MA; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:92MM; EXTERNAL DEPTH:25MM; NOISE RATING:39DBA; FLOW RATE - IMPERIAL:58.6CU.FT/M IN; FLOW RATE - METRIC:1.66M /MIN; BEARING TYPE:BALL; IP RATING:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
AXIAL FAN, 92MM, 12VDC, 270MA; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:92MM; EXTERNAL DEPTH:25MM; NOISE RATING:39DBA; FLOW RATE - IMPERIAL:58.6CU.FT/M IN; FLOW RATE - METRIC:1.66M /MIN; BEARING TYPE:BALL; IP RATING:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fan/Thermal Management for Control Panel - 18887729 - Radwell International
Willingboro, NJ, United States
Fan/Thermal Management for Control Panel
18887729
Fan/Thermal Management for Control Panel 18887729
AXIAL FAN, 92MM, 12VDC, 270MA; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:92MM; EXTERNAL DEPTH:25MM; NOISE RATING:39DBA; FLOW RATE - IMPERIAL:58.6CU.FT/M IN; FLOW RATE - METRIC:1.66M /MIN; BEARING TYPE:BALL; IP RATING:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AXIAL FAN, 92MM, 12VDC, 270MA; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:92MM; EXTERNAL DEPTH:25MM; NOISE RATING:39DBA; FLOW RATE - IMPERIAL:58.6CU.FT/MIN; FLOW RATE - METRIC:1.66M /MIN; BEARING TYPE:BALL; IP RATING:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 18887729
Product Name Fan/Thermal Management for Control Panel
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-47-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details