Inventus Power Fan/Thermal Management for Control Panel 9A0824S4021

Description
AXIAL FAN, 80MM, 24VDC, 42.4CFM, 34DBA, SUPPLY VOLTAGE:24VDC, CURRENT TYPE:DC, FAN FRAME SIZE:80MM, EXTERNAL DEPTH:25MM, NOISE RATING:34DBA, FLOW RATE - IMPERIAL:42.4CU.FT/M IN, FLOW RATE - METRIC:1.2M3/MIN, BEARING TYPE:BALL, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
AXIAL FAN, 80MM, 24VDC, 42.4CFM, 34DBA, SUPPLY VOLTAGE:24VDC, CURRENT TYPE:DC, FAN FRAME SIZE:80MM, EXTERNAL DEPTH:25MM, NOISE RATING:34DBA, FLOW RATE - IMPERIAL:42.4CU.FT/M IN, FLOW RATE - METRIC:1.2M3/MIN, BEARING TYPE:BALL, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fan/Thermal Management for Control Panel - 65233924 - Radwell International
Willingboro, NJ, United States
Fan/Thermal Management for Control Panel
65233924
Fan/Thermal Management for Control Panel 65233924
AXIAL FAN, 80MM, 24VDC, 42.4CFM, 34DBA, SUPPLY VOLTAGE:24VDC, CURRENT TYPE:DC, FAN FRAME SIZE:80MM, EXTERNAL DEPTH:25MM, NOISE RATING:34DBA, FLOW RATE - IMPERIAL:42.4CU.FT/M IN, FLOW RATE - METRIC:1.2M3/MIN, BEARING TYPE:BALL, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AXIAL FAN, 80MM, 24VDC, 42.4CFM, 34DBA, SUPPLY VOLTAGE:24VDC, CURRENT TYPE:DC, FAN FRAME SIZE:80MM, EXTERNAL DEPTH:25MM, NOISE RATING:34DBA, FLOW RATE - IMPERIAL:42.4CU.FT/MIN, FLOW RATE - METRIC:1.2M3/MIN, BEARING TYPE:BALL, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 65233924
Product Name Fan/Thermal Management for Control Panel
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F6225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details