Inventus Power Transistor 2SC3461

Description
SILICON NPN TRANSISTOR, TRIPLE DIFFUSED PLANAR TYPE, CASE: 2022A, COLLECTOR TO BASE VOLTAGE: 1100 V, COLLECTOR TO EMITTER VOLTAGE: 800 V, EMITTER TO BASE VOLTAGE: 7 V, COLLECTOR CURRENT: 8 A, COLLECTOR CURRENT: 25 A, BASE CURRENT: 4 A. FREE 2 YEAR RADWELL WARRANTY
Description
SILICON NPN TRANSISTOR, TRIPLE DIFFUSED PLANAR TYPE, CASE: 2022A, COLLECTOR TO BASE VOLTAGE: 1100 V, COLLECTOR TO EMITTER VOLTAGE: 800 V, EMITTER TO BASE VOLTAGE: 7 V, COLLECTOR CURRENT: 8 A, COLLECTOR CURRENT: 25 A, BASE CURRENT: 4 A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 56765394 - Radwell International
Willingboro, NJ, United States
Transistor
56765394
Transistor 56765394
SILICON NPN TRANSISTOR, TRIPLE DIFFUSED PLANAR TYPE, CASE: 2022A, COLLECTOR TO BASE VOLTAGE: 1100 V, COLLECTOR TO EMITTER VOLTAGE: 800 V, EMITTER TO BASE VOLTAGE: 7 V, COLLECTOR CURRENT: 8 A, COLLECTOR CURRENT: 25 A, BASE CURRENT: 4 A. FREE 2 YEAR RADWELL WARRANTY

SILICON NPN TRANSISTOR, TRIPLE DIFFUSED PLANAR TYPE, CASE: 2022A, COLLECTOR TO BASE VOLTAGE: 1100 V, COLLECTOR TO EMITTER VOLTAGE: 800 V, EMITTER TO BASE VOLTAGE: 7 V, COLLECTOR CURRENT: 8 A, COLLECTOR CURRENT: 25 A, BASE CURRENT: 4 A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 56765394
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
40V 42A MOSFET Transistor - 278-AUIRFU4104 - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers