Inventus Power Fan/Thermal Management for Control Panel 109P0612S701

Description
AXIAL FAN, 60MM, 12VDC, 150MA; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:60MM; EXTERNAL DEPTH:15MM; NOISE RATING:36DBA; FLOW RATE - IMPERIAL:16.95CU.FT/ MIN; FLOW RATE - METRIC:0.48M /MIN; BEARING TYPE:BALL; IP RATING:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
AXIAL FAN, 60MM, 12VDC, 150MA; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:60MM; EXTERNAL DEPTH:15MM; NOISE RATING:36DBA; FLOW RATE - IMPERIAL:16.95CU.FT/ MIN; FLOW RATE - METRIC:0.48M /MIN; BEARING TYPE:BALL; IP RATING:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fan/Thermal Management for Control Panel - 32263921 - Radwell International
Willingboro, NJ, United States
Fan/Thermal Management for Control Panel
32263921
Fan/Thermal Management for Control Panel 32263921
AXIAL FAN, 60MM, 12VDC, 150MA; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:60MM; EXTERNAL DEPTH:15MM; NOISE RATING:36DBA; FLOW RATE - IMPERIAL:16.95CU.FT/ MIN; FLOW RATE - METRIC:0.48M /MIN; BEARING TYPE:BALL; IP RATING:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AXIAL FAN, 60MM, 12VDC, 150MA; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:60MM; EXTERNAL DEPTH:15MM; NOISE RATING:36DBA; FLOW RATE - IMPERIAL:16.95CU.FT/MIN; FLOW RATE - METRIC:0.48M /MIN; BEARING TYPE:BALL; IP RATING:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 32263921
Product Name Fan/Thermal Management for Control Panel
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-10 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 4.2500 inch (107.950 mm)
View Details