INVENTEK SYSTEMS LLC RF Antennas W24P-U

Description
2.4GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 3.2dBi U.FL (UMCC), IPEX MHF1 Connector Mount
Request a Quote Datasheet
Description
2.4GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 3.2dBi U.FL (UMCC), IPEX MHF1 Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1475-1019-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1475-1019-ND
RF Antennas 1475-1019-ND
2.4GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 3.2dBi U.FL (UMCC), IPEX MHF1 Connector Mount

2.4GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 3.2dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet
RF Antennas - W24P-U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W24P-U
RF Antennas W24P-U
2.4GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 3.2dBi U.FL (UMCC), IPEX MHF1 Connector Mount

2.4GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 3.2dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
W24P-U
Antennas W24P-U
Antennas PC Board 2.4 GHz Wi-Fi Antenna, 5mm x 30 mm with 9cm cable and U.FL connector, with 3.2 dBi Gain

Antennas PC Board 2.4 GHz Wi-Fi Antenna, 5mm x 30 mm with 9cm cable and U.FL connector, with 3.2 dBi Gain

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 1475-1019-ND W24P-U W24P-U
Product Name RF Antennas RF Antennas Antennas
Applications Modem or Wireless Network; WLAN WLAN
Primary Frequency Range 2400.0 MHz
Gain 3.2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers