INVENTEK SYSTEMS LLC RF Antennas W24-ASMA-M

Description
2.4GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2.15dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
2.4GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2.15dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1475-1024-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1475-1024-ND
RF Antennas 1475-1024-ND
2.4GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2.15dBi SMA Male Connector Mount

2.4GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2.15dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - W24-ASMA-M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W24-ASMA-M
RF Antennas W24-ASMA-M
2.4GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2.15dBi SMA Male Connector Mount

2.4GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2.15dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
W24-ASMA-M
Antennas W24-ASMA-M
Antennas Wi-Fi 2.4 GHz Antenna SMA Male (Adjustable Angle)

Antennas Wi-Fi 2.4 GHz Antenna SMA Male (Adjustable Angle)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 1475-1024-ND W24-ASMA-M W24-ASMA-M
Product Name RF Antennas RF Antennas Antennas
Applications Modem or Wireless Network; WLAN WLAN
Primary Frequency Range 2400.0 MHz
Gain 2.15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G5E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
868MHz 18dBi Yagi Antenna with RG58 Cable (L-20cm) + N Female St. Connector - ET-86818Y2-2L20C-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 18 dB
View Details
Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers