INVENTEK SYSTEMS LLC Antennas ACTPAT154-01-IP

Description
Antennas GPS ceramic active antenna 15.2 mm x 15.2 mm x 7.0 mm with U.FL connector.
Datasheet
Description
Antennas GPS ceramic active antenna 15.2 mm x 15.2 mm x 7.0 mm with U.FL connector.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas GPS ceramic active antenna 15.2 mm x 15.2 mm x 7.0 mm with U.FL connector.

Antennas GPS ceramic active antenna 15.2 mm x 15.2 mm x 7.0 mm with U.FL connector.

Buy Now Datasheet
RF Antennas - ACTPAT154-01-IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACTPAT154-01-IP
RF Antennas ACTPAT154-01-IP
1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.583GHz 0.5dBi U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.583GHz 0.5dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ACTPAT154-01-IP ACTPAT154-01-IP
Product Name Antennas RF Antennas
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2361492-5 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details