GENERAL PURPOSE DRIVER, 24V, 4A
GENERAL PURPOSE DRIVER, 24V, 4A
GENERAL PURPOSE DRIVER, 24V, 4A
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 4084-IVCR2504DRDKR-ND |
| Product Name | Gate Drivers |
| Driver Type | Low-side |
| Output Configuration | Noninverting |
| Output Current | 5 amps |
| Supply Voltage | 4.5 to 20 volts |
| Rise Time | 8 ns |