The IV2Q12040T4Z is a 1200V, 40mΩ second-generation silicon carbide (SiC) MOSFET designed for automotive applications such as EV chargers, on-board chargers, and compressor inverters. It is packaged in a TO-247-4 case with dimensions of 23.30-23.60 mm in length, 15.75-16.13 mm in width, and features a Kelvin source connection to simplify driver design. The device operates with a junction temperature up to 175°C and has a thermal resistance from junction to case of 0.4 °C/W. It is AEC-Q101 qualified and supports gate drive voltages of 15-18 V on and -5 to -2 V off. Continuous drain current is 65 A at 25°C and 48 A at 100°C, with a peak pulsed current of 162 A. Body diode forward voltage is 4.0 V at 20 A and 25°C, and reverse recovery time is 42.0 ns under standard switching conditions.
GEN2, SIC MOSFET, 1200V 40MOHM,
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4084-IV2Q12040T4Z-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |