N-Channel 1200V 20A (Tc) 138W (Tc) Through Hole TO-247-4
SIC MOSFET, 1200V 160MOHM, TO-24
SIC MOSFET, 1200V 160MOHM, TO-24
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 4084-IV1Q12160T4-ND | IV1Q12160T4 | IV1Q12160T4 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Transistor Technology / Material | Silicon Carbide | SiCFET (Silicon Carbide) | |
| Package Type | TO-247; TO-247-4 | Through Hole | TO-247; TO-247-4 |
| Packing Method | Tube; Tube |