N-Channel 1200V 58A (Tc) 327W (Tc) Through Hole TO-247-3
SIC MOSFET, 1200V 50MOHM, TO-247
SIC MOSFET, 1200V 50MOHM, TO-247
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 4084-IV1Q12050T3-ND | IV1Q12050T3 | IV1Q12050T3 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Transistor Technology / Material | Silicon Carbide | SiCFET (Silicon Carbide) | |
| Package Type | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 |
| V(BR)DSS | 1200 volts |