Intronics Socket For Mounting 289J; No. Of Contacts Intronics AC1214

Description
SOCKET FOR MOUNTING 289J; No. of Contacts:10Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:-; Contact Termination:Through Hole Vertical RoHS Compliant: No
Description
SOCKET FOR MOUNTING 289J; No. of Contacts:10Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:-; Contact Termination:Through Hole Vertical RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Socket For Mounting 289J; No. Of Contacts Intronics - 92F621 - Newark, An Avnet Company
Chicago, IL, United States
Socket For Mounting 289J; No. Of Contacts Intronics
92F621
Socket For Mounting 289J; No. Of Contacts Intronics 92F621
SOCKET FOR MOUNTING 289J; No. of Contacts:10Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:-; Contact Termination:Through Hole Vertical RoHS Compliant: No

SOCKET FOR MOUNTING 289J; No. of Contacts:10Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:-; Contact Termination:Through Hole Vertical RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92F621
Product Name Socket For Mounting 289J; No. Of Contacts Intronics
Termination Through Hole Vertical
Unlock Full Specs
to access all available technical data

Similar Products