Intronics Op Amp, 2Khz, 0.0004 V/us, Module-7; No. Of Amplifiers Intronics 310J

Description
OP AMP, 2kHZ, 0.0004 V/uS, MODULE-7; No. of Amplifiers:1 Amplifier; Bandwidth:2kHz; Slew Rate:0.0004V/µs; Supply Voltage Range:12V to 18V; Amplifier Case Style:Module; No. of Pins:7Pins; Operating Temperature Min:-25°C; MSL:- RoHS Compliant: No
Datasheet
Description
OP AMP, 2kHZ, 0.0004 V/uS, MODULE-7; No. of Amplifiers:1 Amplifier; Bandwidth:2kHz; Slew Rate:0.0004V/µs; Supply Voltage Range:12V to 18V; Amplifier Case Style:Module; No. of Pins:7Pins; Operating Temperature Min:-25°C; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amp, 2Khz, 0.0004 V/us, Module-7; No. Of Amplifiers Intronics - 92F604 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 2Khz, 0.0004 V/us, Module-7; No. Of Amplifiers Intronics
92F604
Op Amp, 2Khz, 0.0004 V/us, Module-7; No. Of Amplifiers Intronics 92F604
OP AMP, 2kHZ, 0.0004 V/uS, MODULE-7; No. of Amplifiers:1 Amplifier; Bandwidth:2kHz; Slew Rate:0.0004V/µs; Supply Voltage Range:12V to 18V; Amplifier Case Style:Module; No. of Pins:7Pins; Operating Temperature Min:-25°C; MSL:- RoHS Compliant: No

OP AMP, 2kHZ, 0.0004 V/uS, MODULE-7; No. of Amplifiers:1 Amplifier; Bandwidth:2kHz; Slew Rate:0.0004V/µs; Supply Voltage Range:12V to 18V; Amplifier Case Style:Module; No. of Pins:7Pins; Operating Temperature Min:-25°C; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Operational Amplifiers
Product Number 92F604
Product Name Op Amp, 2Khz, 0.0004 V/us, Module-7; No. Of Amplifiers Intronics
Supply Voltage (VS) 12 to 18 volts
Slew Rate 4.00E-4 V/µs
Bandwidth 0.0020 MHz
Unlock Full Specs
to access all available technical data