Intronics Isolation Amplifier, 2.5Khz 0.05V/us; No. Of Amplifiers Intronics 290A

Description
ISOLATION AMPLIFIER, 2.5KHZ 0.05V/uS; No. of Amplifiers:1 Amplifier; Input Offset Voltage:5mV; Isolation Voltage:1.5kV; Supply Voltage Range:8V to 15.5V; Amplifier Case Style:DIP; No. of Pins:12Pins; Bandwidth:2.5kHz; Product Range:-RoHS Compliant: No
Datasheet
Description
ISOLATION AMPLIFIER, 2.5KHZ 0.05V/uS; No. of Amplifiers:1 Amplifier; Input Offset Voltage:5mV; Isolation Voltage:1.5kV; Supply Voltage Range:8V to 15.5V; Amplifier Case Style:DIP; No. of Pins:12Pins; Bandwidth:2.5kHz; Product Range:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Amplifier, 2.5Khz 0.05V/us; No. Of Amplifiers Intronics - 92F581 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Amplifier, 2.5Khz 0.05V/us; No. Of Amplifiers Intronics
92F581
Isolation Amplifier, 2.5Khz 0.05V/us; No. Of Amplifiers Intronics 92F581
ISOLATION AMPLIFIER, 2.5KHZ 0.05V/uS; No. of Amplifiers:1 Amplifier; Input Offset Voltage:5mV; Isolation Voltage:1.5kV; Supply Voltage Range:8V to 15.5V; Amplifier Case Style:DIP; No. of Pins:12Pins; Bandwidth:2.5kHz; Product Range:-RoHS Compliant: No

ISOLATION AMPLIFIER, 2.5KHZ 0.05V/uS; No. of Amplifiers:1 Amplifier; Input Offset Voltage:5mV; Isolation Voltage:1.5kV; Supply Voltage Range:8V to 15.5V; Amplifier Case Style:DIP; No. of Pins:12Pins; Bandwidth:2.5kHz; Product Range:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 92F581
Product Name Isolation Amplifier, 2.5Khz 0.05V/us; No. Of Amplifiers Intronics
Device Type Isolaltion Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
4.5GHz Rf Amplifier - 860-QPA5263ATR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Operational Amplifier IC - 687-LT11012 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Operational Amplifiers
View Details
Dual CMOS Voltage Comparator, Open Drain Driver - ALD2301ASAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type SOIC; SOIC8
View Details
6 suppliers