Intronics Isolation Amplifier, 20Khz, 0.14V/us; No. Of Amplifiers Intronics 289K

Description
ISOLATION AMPLIFIER, 20KHZ, 0.14V/uS; No. of Amplifiers:1 Amplifier; Input Offset Voltage:5mV; Isolation Voltage:2500Vrms; Supply Voltage Range:8.5V to 25V; Amplifier Case Style:-; No. of Pins:10Pins; Bandwidth:20kHz; Product Range:-RoHS Compliant: No
Description
ISOLATION AMPLIFIER, 20KHZ, 0.14V/uS; No. of Amplifiers:1 Amplifier; Input Offset Voltage:5mV; Isolation Voltage:2500Vrms; Supply Voltage Range:8.5V to 25V; Amplifier Case Style:-; No. of Pins:10Pins; Bandwidth:20kHz; Product Range:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Isolation Amplifier, 20Khz, 0.14V/us; No. Of Amplifiers Intronics - 92F579 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Amplifier, 20Khz, 0.14V/us; No. Of Amplifiers Intronics
92F579
Isolation Amplifier, 20Khz, 0.14V/us; No. Of Amplifiers Intronics 92F579
ISOLATION AMPLIFIER, 20KHZ, 0.14V/uS; No. of Amplifiers:1 Amplifier; Input Offset Voltage:5mV; Isolation Voltage:2500Vrms; Supply Voltage Range:8.5V to 25V; Amplifier Case Style:-; No. of Pins:10Pins; Bandwidth:20kHz; Product Range:-RoHS Compliant: No

ISOLATION AMPLIFIER, 20KHZ, 0.14V/uS; No. of Amplifiers:1 Amplifier; Input Offset Voltage:5mV; Isolation Voltage:2500Vrms; Supply Voltage Range:8.5V to 25V; Amplifier Case Style:-; No. of Pins:10Pins; Bandwidth:20kHz; Product Range:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 92F579
Product Name Isolation Amplifier, 20Khz, 0.14V/us; No. Of Amplifiers Intronics
Device Type Isolaltion Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
20 GHz Rf Amplifier - 860-CMD244K5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
2.17GHz 3V Rf Amplifier - 860-BGA711L7 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details
Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704SBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC14
View Details
5 suppliers