Intronics Isolation Amplifier, 1Khz, 0.025V/us; No. Of Amplifiers Intronics 286J

Description
ISOLATION AMPLIFIER, 1KHZ, 0.025V/uS; No. of Amplifiers:1 Amplifier; Input Offset Voltage:5mV; Isolation Voltage:2.5kV; Supply Voltage Range:8V to 15.5V; Amplifier Case Style:-; No. of Pins:12Pins; Bandwidth:1kHz; Product Range:- RoHS Compliant: No
Datasheet
Description
ISOLATION AMPLIFIER, 1KHZ, 0.025V/uS; No. of Amplifiers:1 Amplifier; Input Offset Voltage:5mV; Isolation Voltage:2.5kV; Supply Voltage Range:8V to 15.5V; Amplifier Case Style:-; No. of Pins:12Pins; Bandwidth:1kHz; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Amplifier, 1Khz, 0.025V/us; No. Of Amplifiers Intronics - 92F577 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Amplifier, 1Khz, 0.025V/us; No. Of Amplifiers Intronics
92F577
Isolation Amplifier, 1Khz, 0.025V/us; No. Of Amplifiers Intronics 92F577
ISOLATION AMPLIFIER, 1KHZ, 0.025V/uS; No. of Amplifiers:1 Amplifier; Input Offset Voltage:5mV; Isolation Voltage:2.5kV; Supply Voltage Range:8V to 15.5V; Amplifier Case Style:-; No. of Pins:12Pins; Bandwidth:1kHz; Product Range:- RoHS Compliant: No

ISOLATION AMPLIFIER, 1KHZ, 0.025V/uS; No. of Amplifiers:1 Amplifier; Input Offset Voltage:5mV; Isolation Voltage:2.5kV; Supply Voltage Range:8V to 15.5V; Amplifier Case Style:-; No. of Pins:12Pins; Bandwidth:1kHz; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 92F577
Product Name Isolation Amplifier, 1Khz, 0.025V/us; No. Of Amplifiers Intronics
Device Type Isolaltion Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2.7GHZ Rf Amplifier - 860-BGA777N7E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
2 suppliers
Precision Dual Low Power CMOS Operational Amplifier - ALD2732ASAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers