Intronics Isolation Amplifier, 1Khz, 0.025V/us; No. Of Amplifiers Intronics 284J

Description
ISOLATION AMPLIFIER, 1KHZ, 0.025V/uS; No. of Amplifiers:1 Amplifier; Input Offset Voltage:5mV; Isolation Voltage:5kV; Supply Voltage Range:8V to 15.5V; Amplifier Case Style:DIP; No. of Pins:10Pins; Bandwidth:1kHz; Product Range:- RoHS Compliant: No
Datasheet
Description
ISOLATION AMPLIFIER, 1KHZ, 0.025V/uS; No. of Amplifiers:1 Amplifier; Input Offset Voltage:5mV; Isolation Voltage:5kV; Supply Voltage Range:8V to 15.5V; Amplifier Case Style:DIP; No. of Pins:10Pins; Bandwidth:1kHz; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Amplifier, 1Khz, 0.025V/us; No. Of Amplifiers Intronics - 92F576 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Amplifier, 1Khz, 0.025V/us; No. Of Amplifiers Intronics
92F576
Isolation Amplifier, 1Khz, 0.025V/us; No. Of Amplifiers Intronics 92F576
ISOLATION AMPLIFIER, 1KHZ, 0.025V/uS; No. of Amplifiers:1 Amplifier; Input Offset Voltage:5mV; Isolation Voltage:5kV; Supply Voltage Range:8V to 15.5V; Amplifier Case Style:DIP; No. of Pins:10Pins; Bandwidth:1kHz; Product Range:- RoHS Compliant: No

ISOLATION AMPLIFIER, 1KHZ, 0.025V/uS; No. of Amplifiers:1 Amplifier; Input Offset Voltage:5mV; Isolation Voltage:5kV; Supply Voltage Range:8V to 15.5V; Amplifier Case Style:DIP; No. of Pins:10Pins; Bandwidth:1kHz; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 92F576
Product Name Isolation Amplifier, 1Khz, 0.025V/us; No. Of Amplifiers Intronics
Device Type Isolaltion Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Rf Amplifier - 860-QPA1027 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details
RF Amplifiers - BGB719N7ESDE6327 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Package Type 6-XFDFN Exposed Pad
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702BPAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers