Interstate Batteries Battery RLION-32

Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3.7V Capacity: 40mAh Battery Chemistry: Lithium Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.8 Length: 0.1 Width: Weight: 0.1 oz
Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3.7V Capacity: 40mAh Battery Chemistry: Lithium Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.8 Length: 0.1 Width: Weight: 0.1 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - RLION-32 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery
RLION-32
Battery RLION-32
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3.7V Capacity: 40mAh Battery Chemistry: Lithium Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.8 Length: 0.1 Width: Weight: 0.1 oz

Manufacturer:

Product Category: Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3.7V

Capacity: 40mAh

Battery Chemistry: Lithium

Cell Type: Coin Cell

Cell Size:

Number of Cells: 1

Termination style: Pressure

Height: 0.8

Length: 0.1

Width:

Weight: 0.1 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number RLION-32
Product Name Battery
Standard Cylindrical Battery Sizes Coin Cell
Voltage 3.7 volts
Capacity 0.0400 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10314 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details