Interstate Batteries Battery LITH-14 SAFT

Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 5200mAh Battery Chemistry: Lithium Cell Type: C Cell Size: Number of Cells: 1 Termination style: Pressure Height: Length: Width: Weight:
Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 5200mAh Battery Chemistry: Lithium Cell Type: C Cell Size: Number of Cells: 1 Termination style: Pressure Height: Length: Width: Weight:

Suppliers

Company
Product
Description
Supplier Links
Battery - LITH-14 SAFT - Dantona Industries, Inc.
Wantagh, NY, United States
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 5200mAh Battery Chemistry: Lithium Cell Type: C Cell Size: Number of Cells: 1 Termination style: Pressure Height: Length: Width: Weight:

Manufacturer:

Product Category: Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3.6V

Capacity: 5200mAh

Battery Chemistry: Lithium

Cell Type: C

Cell Size:

Number of Cells: 1

Termination style: Pressure

Height:

Length:

Width:

Weight:

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number LITH-14 SAFT
Product Name Battery
Standard Cylindrical Battery Sizes Cs; C
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details