Interstate Batteries Battery FLUSH-4

Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 4800mAh Battery Chemistry: Lithium Cell Type: Cell Size: Number of Cells: Termination style: Connector Height: 1.13 Length: 2.04 Width: Weight: 1.7 oz
Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 4800mAh Battery Chemistry: Lithium Cell Type: Cell Size: Number of Cells: Termination style: Connector Height: 1.13 Length: 2.04 Width: Weight: 1.7 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - FLUSH-4 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery
FLUSH-4
Battery FLUSH-4
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 4800mAh Battery Chemistry: Lithium Cell Type: Cell Size: Number of Cells: Termination style: Connector Height: 1.13 Length: 2.04 Width: Weight: 1.7 oz

Manufacturer:

Product Category: Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3.6V

Capacity: 4800mAh

Battery Chemistry: Lithium

Cell Type:

Cell Size:

Number of Cells:

Termination style: Connector

Height: 1.13

Length: 2.04

Width:

Weight: 1.7 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number FLUSH-4
Product Name Battery
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details