Interstate Batteries Battery COMP-5-1

Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1200mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 1 Termination style: Solder Tabs Height: 0.7 Length: 1.3 Width: Weight: 0.4 oz
Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1200mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 1 Termination style: Solder Tabs Height: 0.7 Length: 1.3 Width: Weight: 0.4 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - COMP-5-1 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery
COMP-5-1
Battery COMP-5-1
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1200mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 1 Termination style: Solder Tabs Height: 0.7 Length: 1.3 Width: Weight: 0.4 oz

Manufacturer:

Product Category: Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 1200mAh

Battery Chemistry: Lithium

Cell Type: 2/3A

Cell Size:

Number of Cells: 1

Termination style: Solder Tabs

Height: 0.7

Length: 1.3

Width:

Weight: 0.4 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-5-1
Product Name Battery
Standard Cylindrical Battery Sizes 2/3A; 2/3A
Voltage 3 volts
Capacity 1.2 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details