Interroll Corporation Profile & Round Belts DL08

Description
Conveyor slave band
Request a Quote
Description
Conveyor slave band
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Profile & Round Belts - 2236009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Profile & Round Belts
2236009
Profile & Round Belts 2236009
Conveyor slave band

Conveyor slave band

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Round Belts and O-ring Belts
Product Number 2236009
Product Name Profile & Round Belts
Unlock Full Specs
to access all available technical data

Similar Products

1/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1250 inch (3.17 mm)
Durometer 70
View Details
Profile & Round Belts - 2596446 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.2362 inch (6 mm)
Belt Length 1181 inch (30000 mm)
View Details
Eagle Clear 95 - 4907012 - Fenner Drives
Specs
Material Urethane
Features Food Grade
Cross Section Diameter 0.2500 inch (6.35 mm)
View Details
 - Thermoplastic Round Belt Series - F.N. Sheppard & Co.
Specs
Material Polyurethane / Urethane
Features Hollow (optional feature); Open-ended Roll (optional feature)
Cross Section Diameter 0.1250 to 0.7500 inch (3.17 to 19.05 mm)
View Details