Interroll Corporation
Ball Transfer Units
2570
Description
Omniwheel 48mm dia.
Request a Quote
Email Supplier
Description
Omniwheel 48mm dia.
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Ball Transfer Units (BTU) |
|
Product Number
|
408542 |
|
Product Name
|
Ball Transfer Units |
|
Ball Size
|
1.89 inch (48 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
22.00 to 661.00 lbs (9.98 to 300 kg)
Ball Size
0.62 to 1.75 inch (15.8 to 44.5 mm)
Barrel Diameter
1.22 to 2.95 inch (31 to 75 mm)
View Details
2 suppliers
Maximum Load
92.62 lbs (42 kg)
Weight
0.234 lbs (0.1060 kg)
Ball Material
Stainless Steel; SUS304
View Details