Interquip Electronics Co., Ltd. Resonator SMCM-3225 38.4MHz

Description
SMCM-3225 38.4MHz 10pf 20ppm
Request a Quote
Description
SMCM-3225 38.4MHz 10pf 20ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonator - SMCM-3225 38.4MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
SMCM-3225 38.4MHz 10pf 20ppm

SMCM-3225 38.4MHz 10pf 20ppm

Supplier's Site

Technical Specifications

  Interquip Electronics Co., Ltd.
Product Category Resonators
Product Number SMCM-3225 38.4MHz
Product Name Resonator
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCM-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
Resonator - SMCM-2016 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details