Interquip Electronics Co., Ltd. Resonator SMCM-2016 25MHz

Description
SMCM-2016 25MHz 10pf 30ppm
Request a Quote
Description
SMCM-2016 25MHz 10pf 30ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonator - SMCM-2016 25MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
SMCM-2016 25MHz 10pf 30ppm

SMCM-2016 25MHz 10pf 30ppm

Supplier's Site
Resonator - SMCM-2016 25MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
SMCM-2016 25MHz 20pf 30ppm

SMCM-2016 25MHz 20pf 30ppm

Supplier's Site

Technical Specifications

  Interquip Electronics Co., Ltd.
Product Category Resonators
Product Number SMCM-2016 25MHz
Product Name Resonator
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details
Resonator - SMCE-1612 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Resonator - SMCE-3225 50MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details